Belden Inc. Multiple Conductor Cables 9991 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1903-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1903-100-ND
Multiple Conductor Cables BEL1903-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 6 PAIRS CHROME - 70005755 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 6 PAIRS CHROME
70005755
COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 6 PAIRS CHROME 70005755
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 04F5168 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
04F5168
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 04F5168
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1903-100-ND 70005755 04F5168
Product Name Multiple Conductor Cables COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 6 PAIRS CHROME Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
ZK2000-7100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers