Belden Inc. Multiple Conductor Cables 9942 060100

Description
6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1426-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1426-100-ND
Multiple Conductor Cables BEL1426-100-ND
6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K7451 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K7451
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K7451
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. - 70005302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft.
70005302
Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. 70005302
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1426-100-ND 87K7451 70005302
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden Cable; 6 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details