Belden Inc. Multiple Conductor Cables 9944 060100

Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1428-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1428-100-ND
Multiple Conductor Cables BEL1428-100-ND
8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. - 70005304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft.
70005304
Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. 70005304
For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

For EIA RS-232 and CAD/CAM applications. Tinned copper, SR-PVC insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. Chrome PVC jacket. Rated 300 V, 80°C. UL recognized, CSA certified.

Supplier's Site
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K7452 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K7452
Shielded Multiconductor Cable, 8 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K7452
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1428-100-ND 70005304 87K7452
Product Name Multiple Conductor Cables Cable; 8 cond; 22 AWG; Strand (7X30); Foil+braid shielded; Chrome jkt; 100 ft. Shielded Multiconductor Cable, 8 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers