Belden Inc. Inst, 1 Pr #12 Str TC, XLPE Ins E1, Blk LSZH Jkt, 600V TC 90C Dry/Wet SUN RES TP12018W

Description
UL Instrumentation, 1 Pair 12AWG (7x20) Tinned Copper, XLPE Insulation E1 Color Code, Black LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Description
UL Instrumentation, 1 Pair 12AWG (7x20) Tinned Copper, XLPE Insulation E1 Color Code, Black LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
Datasheet
Datasheet Summary
Powered by GS/AI

The TP12018W is a UL-listed instrumentation cable featuring one pair of 12 AWG (7x20) tinned copper conductors. It is insulated with XLPE material and has a black LSZH (Low Smoke Zero Halogen) outer jacket, making it suitable for environments where smoke and toxic emissions are a concern. The cable is rated for a maximum voltage of 600V and can operate in temperatures ranging from -25¬8C to +90¬8C, making it versatile for both dry and wet conditions. This cable is designed for various applications, including industrial control systems, digital control, and distributed control systems (DCS). It supports low voltage digital control circuits and is compliant with NEC Article 336 and UL standards for TC and XHHW-2. The cable has a maximum recommended current of 31 amps per conductor at 30¬?C and a nominal conductor DCR of 1.65 Ohm/1000ft. The TP12018W is suitable for both indoor and outdoor use, with sunlight resistance, and meets several environmental directives, including RoHS and WEEE compliance. Its construction allows for a minimum bend radius of 4.0 inches and a maximum pull tension of 173 lbs, ensuring durability and flexibility in installation.

Datasheet Summary
Powered by GS/AI

The TP12018W is a UL-listed instrumentation cable featuring one pair of 12 AWG (7x20) tinned copper conductors. It is insulated with XLPE material and has a black LSZH (Low Smoke Zero Halogen) outer jacket, making it suitable for environments where smoke and toxic emissions are a concern. The cable is rated for a maximum voltage of 600V and can operate in temperatures ranging from -25¬8C to +90¬8C, making it versatile for both dry and wet conditions. This cable is designed for various applications, including industrial control systems, digital control, and distributed control systems (DCS). It supports low voltage digital control circuits and is compliant with NEC Article 336 and UL standards for TC and XHHW-2. The cable has a maximum recommended current of 31 amps per conductor at 30¬?C and a nominal conductor DCR of 1.65 Ohm/1000ft. The TP12018W is suitable for both indoor and outdoor use, with sunlight resistance, and meets several environmental directives, including RoHS and WEEE compliance. Its construction allows for a minimum bend radius of 4.0 inches and a maximum pull tension of 173 lbs, ensuring durability and flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Inst, 1 Pr #12 Str TC, XLPE Ins E1, Blk LSZH Jkt, 600V TC 90C Dry/Wet SUN RES - TP12018W - Belden Inc.
St. Louis, MO, United States
Inst, 1 Pr #12 Str TC, XLPE Ins E1, Blk LSZH Jkt, 600V TC 90C Dry/Wet SUN RES
TP12018W
Inst, 1 Pr #12 Str TC, XLPE Ins E1, Blk LSZH Jkt, 600V TC 90C Dry/Wet SUN RES TP12018W
UL Instrumentation, 1 Pair 12AWG (7x20) Tinned Copper, XLPE Insulation E1 Color Code, Black LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

UL Instrumentation, 1 Pair 12AWG (7x20) Tinned Copper, XLPE Insulation E1 Color Code, Black LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number TP12018W
Product Name Inst, 1 Pr #12 Str TC, XLPE Ins E1, Blk LSZH Jkt, 600V TC 90C Dry/Wet SUN RES
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation XLP, XLPO, XLPE (Thermoset)
Cable Conductor Copper; Tinned Copper - Stranded
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details
Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Standards / Certifications MIL-SPEC
North American 28 AWG
Number of Conductors 2 to 5 #
View Details