The Shielded Cable Multipair, 9Pair, 24AWG, 100Ft, 300V, Chrome is designed for audio, control, and instrumentation applications. It features 24 AWG stranded tinned copper conductors with polyethylene insulation and twisted pairs, each individually shielded with Beldfoil® for 100% coverage. The cable includes a tinned copper drain wire and is encased in a PVC jacket. This cable has a nominal diameter of 0.383 inches and operates within a temperature range of -20°C to +80°C, with a UL temperature rating of 80°C. It supports a maximum operating voltage of 300V RMS and a maximum recommended current of 1.1 Amps per conductor at 25°C. The cable is compliant with various standards, including UL AWM Style 2919 and EU RoHS directives, ensuring its suitability for a range of applications.
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
SHIELDED CABLE MULTIPAIR, 9PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Audio Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL6104-100-ND | 04F5171 | 70005758 |
| Product Name | Multiple Conductor Cables | Shielded Cable Multipair, 9Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden | COMPUTER CABLE, POLYETHYLENE INSULATE, 24AWG STRAND (7X32), 9 PAIRS CHROME |
| Product Category | Cable | ||
| Cable Shielding | Foil | Foil | |
| Cable Insulation | Polyethylene | Polyethylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 24 AWG | 24 AWG |