Quiktron, Inc. 50ft Plenum-Rated RCA Stereo Audio Cable 2221-40767-050

Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from two precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit. Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.
Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from two precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit. Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.

Suppliers

Company
Product
Description
Supplier Links
50ft Plenum-Rated RCA Stereo Audio Cable - 2221-40767-050 - Quiktron, Inc.
Albia, IA, USA
50ft Plenum-Rated RCA Stereo Audio Cable
2221-40767-050
50ft Plenum-Rated RCA Stereo Audio Cable 2221-40767-050
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from two precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit. Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.

Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire.
This plenum-rated audio cable is constructed from two precision-machined 75 Ohm coaxial cables, and uses our precision-machined RCA connectors featuring our SplitLok™ centerpins for a solid and reliable connection. A CMP-rated PVC cable jacket provides the fire protection required to run this cable within walls and air plenums without conduit.
Each coaxial cable features a 26 AWG tinned copper center conductor covered by aluminum polyester tape and 92% tinned copper braid for 100% shield coverage.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2221-40767-050
Product Name 50ft Plenum-Rated RCA Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details