Quiktron, Inc. 1.5ft Velocity™ 3.5mm M/F Stereo Audio Extension Cable 2218-40606-015

Description
Specifically designed to extend the connection from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.
Description
Specifically designed to extend the connection from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Suppliers

Company
Product
Description
Supplier Links
1.5ft Velocity™ 3.5mm M/F Stereo Audio Extension Cable - 2218-40606-015 - Quiktron, Inc.
Albia, IA, USA
1.5ft Velocity™ 3.5mm M/F Stereo Audio Extension Cable
2218-40606-015
1.5ft Velocity™ 3.5mm M/F Stereo Audio Extension Cable 2218-40606-015
Specifically designed to extend the connection from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Specifically designed to extend the connection from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2218-40606-015
Product Name 1.5ft Velocity™ 3.5mm M/F Stereo Audio Extension Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details