Quiktron, Inc. 15ft Plenum-Rated RCA Stereo Audio Cable with Low Profile Connectors 2221-40554-015

Description
Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors save valuable space and enable easier in-wall connections. And our small-diameter cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces. This cable is constructed from 26 AWG center conductor cable to ensure signal integrity in your installation, and features a tinned copper braid that provides 95% shielding. The overall cable is shielded with an aluminum polyester tape to provide 100% coverage. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.
Description
Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors save valuable space and enable easier in-wall connections. And our small-diameter cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces. This cable is constructed from 26 AWG center conductor cable to ensure signal integrity in your installation, and features a tinned copper braid that provides 95% shielding. The overall cable is shielded with an aluminum polyester tape to provide 100% coverage. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.

Suppliers

Company
Product
Description
Supplier Links
15ft Plenum-Rated RCA Stereo Audio Cable with Low Profile Connectors - 2221-40554-015 - Quiktron, Inc.
Albia, IA, USA
15ft Plenum-Rated RCA Stereo Audio Cable with Low Profile Connectors
2221-40554-015
15ft Plenum-Rated RCA Stereo Audio Cable with Low Profile Connectors 2221-40554-015
Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors save valuable space and enable easier in-wall connections. And our small-diameter cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces. This cable is constructed from 26 AWG center conductor cable to ensure signal integrity in your installation, and features a tinned copper braid that provides 95% shielding. The overall cable is shielded with an aluminum polyester tape to provide 100% coverage. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.

Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors save valuable space and enable easier in-wall connections. And our small-diameter cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces.
This cable is constructed from 26 AWG center conductor cable to ensure signal integrity in your installation, and features a tinned copper braid that provides 95% shielding. The overall cable is shielded with an aluminum polyester tape to provide 100% coverage. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2221-40554-015
Product Name 15ft Plenum-Rated RCA Stereo Audio Cable with Low Profile Connectors
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details