Quiktron, Inc. 50ft Velocity™ 3.5mm M/M Stereo Audio Cable 2218-40605-050

Description
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.
Description
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Suppliers

Company
Product
Description
Supplier Links
50ft Velocity™ 3.5mm M/M Stereo Audio Cable - 2218-40605-050 - Quiktron, Inc.
Albia, IA, USA
50ft Velocity™ 3.5mm M/M Stereo Audio Cable
2218-40605-050
50ft Velocity™ 3.5mm M/M Stereo Audio Cable 2218-40605-050
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2218-40605-050
Product Name 50ft Velocity™ 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details