Quiktron, Inc. 125ft Plenum-Rated 3.5mm Stereo Audio Cable 2218-40954-125

Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.
Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.

Suppliers

Company
Product
Description
Supplier Links
125ft Plenum-Rated 3.5mm Stereo Audio Cable - 2218-40954-125 - Quiktron, Inc.
Albia, IA, USA
125ft Plenum-Rated 3.5mm Stereo Audio Cable
2218-40954-125
125ft Plenum-Rated 3.5mm Stereo Audio Cable 2218-40954-125
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.

Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire.
This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2218-40954-125
Product Name 125ft Plenum-Rated 3.5mm Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches - G125-FC11068L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q118-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details