Quiktron, Inc. 6ft Velocity™ 3.5mm M/M Stereo Audio Cable 2218-40602-006

Description
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.
Description
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Suppliers

Company
Product
Description
Supplier Links
6ft Velocity™ 3.5mm M/M Stereo Audio Cable - 2218-40602-006 - Quiktron, Inc.
Albia, IA, USA
6ft Velocity™ 3.5mm M/M Stereo Audio Cable
2218-40602-006
6ft Velocity™ 3.5mm M/M Stereo Audio Cable 2218-40602-006
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2218-40602-006
Product Name 6ft Velocity™ 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6417A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Video Converters - 1778755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 2.95 ft (9 dm)
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC11668M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details