Quiktron, Inc. 3ft Velocity™ 3.5mm M/M Stereo Audio Cable 2218-40601-003

Description
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.
Description
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Suppliers

Company
Product
Description
Supplier Links
3ft Velocity™ 3.5mm M/M Stereo Audio Cable - 2218-40601-003 - Quiktron, Inc.
Albia, IA, USA
3ft Velocity™ 3.5mm M/M Stereo Audio Cable
2218-40601-003
3ft Velocity™ 3.5mm M/M Stereo Audio Cable 2218-40601-003
Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Specifically designed to provide quality music transfer from your PC sound card, portable CD player, MP3 player, iPod®, or any mini-stereo audio device to another audio device. This cable features two 27 AWG oxygen-free copper conductors, a drain wire, an aluminum foil shield to prevent unwanted EMI/RFI interference, and fully molded, gold-plated connectors providing strain relief for a quality connection.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2218-40601-003
Product Name 3ft Velocity™ 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details