Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors save valuable space and enable easier in-wall connections. And our small-diameter cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces.
This cable is constructed from 26 AWG center conductor cable to ensure signal integrity in your installation, and features a tinned copper braid that provides 95% shielding. The overall cable is shielded with an aluminum polyester tape to provide 100% coverage. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 2221-40558-075 |
| Product Name | 75ft Plenum-Rated RCA Stereo Audio Cable with Low Profile Connectors |
| Application | Audio |