Quiktron, Inc. 75ft Plenum-Rated 3.5mm Stereo Audio Cable 2218-40952-075

Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.
Description
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.

Suppliers

Company
Product
Description
Supplier Links
75ft Plenum-Rated 3.5mm Stereo Audio Cable - 2218-40952-075 - Quiktron, Inc.
Albia, IA, USA
75ft Plenum-Rated 3.5mm Stereo Audio Cable
2218-40952-075
75ft Plenum-Rated 3.5mm Stereo Audio Cable 2218-40952-075
Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire. This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.

Our plenum-rated cable is designed to meet stringent building codes for placement of low voltage wiring within a commercial building. The air space above a suspended ceiling or plenum is a common location for runs of low voltage cables. Placement of low voltage cables within the plenum require the installer to use materials that limit the release of smoke and fumes in the unfortunate event of a fire.
This plenum-rated audio cable is constructed from twisted pair 24 AWG wire and precision 3.5mm connectors for a solid and reliable connection. A CMP-rated PVC cable jacket and FEP inner insulator provide the fire protection required to run this cable within walls and air plenums without conduit. The cable features 24 AWG copper conductors covered by aluminum polyester shielding for 100% shield coverage.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2218-40952-075
Product Name 75ft Plenum-Rated 3.5mm Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details