Quiktron, Inc. 75ft Plenum-Rated 3.5mm Stereo Audio Cable with Low Profile Connectors 2221-40522-075

Description
Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors (1.5in total depth) save valuable space and enable easier in-wall connections. And our small-diameter (0.25in) cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces. This cable is constructed from 24 AWG twisted pair wire with foil shielding to ensure signal integrity in your installation. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.
Description
Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors (1.5in total depth) save valuable space and enable easier in-wall connections. And our small-diameter (0.25in) cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces. This cable is constructed from 24 AWG twisted pair wire with foil shielding to ensure signal integrity in your installation. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.

Suppliers

Company
Product
Description
Supplier Links
75ft Plenum-Rated 3.5mm Stereo Audio Cable with Low Profile Connectors - 2221-40522-075 - Quiktron, Inc.
Albia, IA, USA
75ft Plenum-Rated 3.5mm Stereo Audio Cable with Low Profile Connectors
2221-40522-075
75ft Plenum-Rated 3.5mm Stereo Audio Cable with Low Profile Connectors 2221-40522-075
Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors (1.5in total depth) save valuable space and enable easier in-wall connections. And our small-diameter (0.25in) cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces. This cable is constructed from 24 AWG twisted pair wire with foil shielding to ensure signal integrity in your installation. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.

Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. Low-profile connectors (1.5in total depth) save valuable space and enable easier in-wall connections. And our small-diameter (0.25in) cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces.
This cable is constructed from 24 AWG twisted pair wire with foil shielding to ensure signal integrity in your installation. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2221-40522-075
Product Name 75ft Plenum-Rated 3.5mm Stereo Audio Cable with Low Profile Connectors
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details