Daburn Electronics & Cable DAFLEX Heat Shrinkable Irradiated Kynar® Tubing SH350

Description
DAFLEX KYNAR, a semi-rigid shrinkable polyvinylidene fluoride tubing, is free from flaws, pin holes, seams, cracks or inclusions. It is a tough, high temperature, thin wall tubing with high cut through and abrasion resistance. It shrinks 50% in diameter and 10% longitudinally when heated to approximately 347°F/175°C. DAFLEX Shrinkable KYNAR tubing will not cold flow, melt or split when shrunk over irregularly shaped objects. Conforms to Mil-I-23053/8. This series is RoHS compliant.
Description
DAFLEX KYNAR, a semi-rigid shrinkable polyvinylidene fluoride tubing, is free from flaws, pin holes, seams, cracks or inclusions. It is a tough, high temperature, thin wall tubing with high cut through and abrasion resistance. It shrinks 50% in diameter and 10% longitudinally when heated to approximately 347°F/175°C. DAFLEX Shrinkable KYNAR tubing will not cold flow, melt or split when shrunk over irregularly shaped objects. Conforms to Mil-I-23053/8. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Heat Shrinkable Irradiated Kynar® Tubing - SH350 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Heat Shrinkable Irradiated Kynar® Tubing
SH350
DAFLEX Heat Shrinkable Irradiated Kynar® Tubing SH350
DAFLEX KYNAR, a semi-rigid shrinkable polyvinylidene fluoride tubing, is free from flaws, pin holes, seams, cracks or inclusions. It is a tough, high temperature, thin wall tubing with high cut through and abrasion resistance. It shrinks 50% in diameter and 10% longitudinally when heated to approximately 347°F/175°C. DAFLEX Shrinkable KYNAR tubing will not cold flow, melt or split when shrunk over irregularly shaped objects. Conforms to Mil-I-23053/8. This series is RoHS compliant.

DAFLEX KYNAR, a semi-rigid shrinkable polyvinylidene fluoride tubing, is free from flaws, pin holes, seams, cracks or inclusions. It is a tough, high temperature, thin wall tubing with high cut through and abrasion resistance. It shrinks 50% in diameter and 10% longitudinally when heated to approximately 347°F/175°C.

DAFLEX Shrinkable KYNAR tubing will not cold flow, melt or split when shrunk over irregularly shaped objects. Conforms to Mil-I-23053/8.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH350
Product Name DAFLEX Heat Shrinkable Irradiated Kynar® Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2672326 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details