Daburn Electronics & Cable DAFLON Shrink Lightweight Wall PTFE Tubing SH622

Description
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, Dielectric strength (20 Mil Wall) 850 V/MIL, Superior chemical resistance. Low coefficient of friction Flame resistant (PTFE resins meet UL 94 V-0) Mechanical resistance under severe conditions Conforms to MIL-I-23053/12 CLASS 4, AMS-DTL-23053/12. Operating Temperature: -67°C to +260°C. This series is RoHS compliant
Datasheet
Description
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, Dielectric strength (20 Mil Wall) 850 V/MIL, Superior chemical resistance. Low coefficient of friction Flame resistant (PTFE resins meet UL 94 V-0) Mechanical resistance under severe conditions Conforms to MIL-I-23053/12 CLASS 4, AMS-DTL-23053/12. Operating Temperature: -67°C to +260°C. This series is RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLON Shrink Lightweight Wall PTFE Tubing - SH622 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Shrink Lightweight Wall PTFE Tubing
SH622
DAFLON Shrink Lightweight Wall PTFE Tubing SH622
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, Dielectric strength (20 Mil Wall) 850 V/MIL, Superior chemical resistance. Low coefficient of friction Flame resistant (PTFE resins meet UL 94 V-0) Mechanical resistance under severe conditions Conforms to MIL-I-23053/12 CLASS 4, AMS-DTL-23053/12. Operating Temperature: -67°C to +260°C. This series is RoHS compliant

Description: Made of modified extruded PTFE (polytetraflourethylene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear.

  • Will not support combustion,
  • Dielectric strength (20 Mil Wall) 850 V/MIL,
  • Superior chemical resistance.
  • Low coefficient of friction
  • Flame resistant (PTFE resins meet UL 94 V-0)
  • Mechanical resistance under severe conditions

Conforms to MIL-I-23053/12 CLASS 4, AMS-DTL-23053/12.
Operating Temperature: -67°C to +260°C.
This series is RoHS compliant

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH622
Product Name DAFLON Shrink Lightweight Wall PTFE Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details