Daburn Electronics & Cable Heat Shrinkable Irradiated Semi-Rigid Polyolefin Tubing SH275

Description
When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. SH275 meets or exceeds UL STD 224, Mil-I-23053B/5 Class 1 (colors), 2 (clear) and Class 3 (highly flame retardant-except for clear). SH275 is UL and CSA approved. AMS 3636 (colors), 3637A (clear). Flame retardant (except clear). In this series, Black and Clear are RoHS compliant. This series is RoHS compliant.
Description
When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. SH275 meets or exceeds UL STD 224, Mil-I-23053B/5 Class 1 (colors), 2 (clear) and Class 3 (highly flame retardant-except for clear). SH275 is UL and CSA approved. AMS 3636 (colors), 3637A (clear). Flame retardant (except clear). In this series, Black and Clear are RoHS compliant. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrinkable Irradiated Semi-Rigid Polyolefin Tubing - SH275 - Daburn Electronics & Cable
Dover, NJ, USA
Heat Shrinkable Irradiated Semi-Rigid Polyolefin Tubing
SH275
Heat Shrinkable Irradiated Semi-Rigid Polyolefin Tubing SH275
When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. SH275 meets or exceeds UL STD 224, Mil-I-23053B/5 Class 1 (colors), 2 (clear) and Class 3 (highly flame retardant-except for clear). SH275 is UL and CSA approved. AMS 3636 (colors), 3637A (clear). Flame retardant (except clear). In this series, Black and Clear are RoHS compliant. This series is RoHS compliant.

When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects.

SH275 meets or exceeds UL STD 224, Mil-I-23053B/5 Class 1 (colors), 2 (clear) and Class 3 (highly flame retardant-except for clear).

SH275 is UL and CSA approved. AMS 3636 (colors), 3637A (clear). Flame retardant (except clear).

In this series, Black and Clear are RoHS compliant.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH275
Product Name Heat Shrinkable Irradiated Semi-Rigid Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2345903 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details