Daburn Electronics & Cable DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) SH621

Description
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. Operating Temperature: -67°C to +250°C. This series is RoHS compliant.
Description
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. Operating Temperature: -67°C to +250°C. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) - SH621 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12)
SH621
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) SH621
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. Operating Temperature: -67°C to +250°C. This series is RoHS compliant.

Description: Made of modified extruded PTFE (polytetraflourethylene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear.

Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance.

Operating Temperature: -67°C to +250°C.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH621
Product Name DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12)
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 036373-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers