Daburn Electronics & Cable Daflex Shrink/Melt Heavy Wall Adhesive Lined 3:1 Shrinkable Polyolefin Tubing SM321

Description
Daburn DAFLEX SM321 is a large size, heavier wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 1/3 of its supplied size. As the outer wall shrinks the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications such as insulating and sealing cable splices, terminations and jacket repairs as well as retrofitting. It provides “sealed-in” protection from chemicals and oils. DAFLEX SM321 also resists abrasion, UV radiation and is RoHS compliant. Features Shrink ratio: 67% or more in the radial direction, 20% or less in the axial direction Continuous operating temperature: - 55°C (-67°F) to 125°C (230°F) Flammability: UL-VW-1, CSA OFT (except clear) High Carbon Black composition to resist UV radiation To UL 224 Standard RoHS Compliant Minimum Shrink Temperature: 120°C
Datasheet
Description
Daburn DAFLEX SM321 is a large size, heavier wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 1/3 of its supplied size. As the outer wall shrinks the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications such as insulating and sealing cable splices, terminations and jacket repairs as well as retrofitting. It provides “sealed-in” protection from chemicals and oils. DAFLEX SM321 also resists abrasion, UV radiation and is RoHS compliant. Features Shrink ratio: 67% or more in the radial direction, 20% or less in the axial direction Continuous operating temperature: - 55°C (-67°F) to 125°C (230°F) Flammability: UL-VW-1, CSA OFT (except clear) High Carbon Black composition to resist UV radiation To UL 224 Standard RoHS Compliant Minimum Shrink Temperature: 120°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Daflex Shrink/Melt Heavy Wall Adhesive Lined 3:1 Shrinkable Polyolefin Tubing - SM321 - Daburn Electronics & Cable
Dover, NJ, USA
Daflex Shrink/Melt Heavy Wall Adhesive Lined 3:1 Shrinkable Polyolefin Tubing
SM321
Daflex Shrink/Melt Heavy Wall Adhesive Lined 3:1 Shrinkable Polyolefin Tubing SM321
Daburn DAFLEX SM321 is a large size, heavier wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 1/3 of its supplied size. As the outer wall shrinks the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications such as insulating and sealing cable splices, terminations and jacket repairs as well as retrofitting. It provides “sealed-in” protection from chemicals and oils. DAFLEX SM321 also resists abrasion, UV radiation and is RoHS compliant. Features Shrink ratio: 67% or more in the radial direction, 20% or less in the axial direction Continuous operating temperature: - 55°C (-67°F) to 125°C (230°F) Flammability: UL-VW-1, CSA OFT (except clear) High Carbon Black composition to resist UV radiation To UL 224 Standard RoHS Compliant Minimum Shrink Temperature: 120°C

Daburn DAFLEX SM321 is a large size, heavier wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 1/3 of its supplied size. As the outer wall shrinks the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications such as insulating and sealing cable splices, terminations and jacket repairs as well as retrofitting. It provides “sealed-in” protection from chemicals and oils. DAFLEX SM321 also resists abrasion, UV radiation and is RoHS compliant.

Features

  • Shrink ratio: 67% or more in the radial direction, 20% or less in the axial direction
  • Continuous operating temperature: - 55°C (-67°F) to 125°C (230°F)
  • Flammability: UL-VW-1, CSA OFT (except clear)
  • High Carbon Black composition to resist UV radiation
  • To UL 224 Standard
  • RoHS Compliant
  • Minimum Shrink Temperature: 120°C
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SM321
Product Name Daflex Shrink/Melt Heavy Wall Adhesive Lined 3:1 Shrinkable Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details