Daburn Electronics & Cable DAFLEX Silicone Rubber Coated Fiberglass Sleeving D200

Description
Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V. This series is RoHS compliant.
Description
Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Silicone Rubber Coated Fiberglass Sleeving - D200 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Silicone Rubber Coated Fiberglass Sleeving
D200
DAFLEX Silicone Rubber Coated Fiberglass Sleeving D200
Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V. This series is RoHS compliant.

Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number D200
Product Name DAFLEX Silicone Rubber Coated Fiberglass Sleeving
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers