Daburn Electronics & Cable Dual-Wall Shrinkable PTFE Encapsulating Tubing · VW-1 SM450

Description
Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall is TFE and the inner lining is FEP. When heated to 400°F, the FEP melts, and at 621°F the TFE wall shrinks tightly. The FEP is squeezed into a solid or near solid mechanical encapsulation. DAFLON SM450 tubing protects against most environmental hazards involving pull, vibration, moisture, chemicals, etc. It may be used over wires, terminals, splices, connectors and as a strain relief and end cap. The outer wall meets MIL-I-23053/12. Operating Temperature: -100 to +450°F. This series is RoHS compliant.
Description
Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall is TFE and the inner lining is FEP. When heated to 400°F, the FEP melts, and at 621°F the TFE wall shrinks tightly. The FEP is squeezed into a solid or near solid mechanical encapsulation. DAFLON SM450 tubing protects against most environmental hazards involving pull, vibration, moisture, chemicals, etc. It may be used over wires, terminals, splices, connectors and as a strain relief and end cap. The outer wall meets MIL-I-23053/12. Operating Temperature: -100 to +450°F. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Dual-Wall Shrinkable PTFE Encapsulating Tubing · VW-1 - SM450 - Daburn Electronics & Cable
Dover, NJ, USA
Dual-Wall Shrinkable PTFE Encapsulating Tubing · VW-1
SM450
Dual-Wall Shrinkable PTFE Encapsulating Tubing · VW-1 SM450
Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall is TFE and the inner lining is FEP. When heated to 400°F, the FEP melts, and at 621°F the TFE wall shrinks tightly. The FEP is squeezed into a solid or near solid mechanical encapsulation. DAFLON SM450 tubing protects against most environmental hazards involving pull, vibration, moisture, chemicals, etc. It may be used over wires, terminals, splices, connectors and as a strain relief and end cap. The outer wall meets MIL-I-23053/12. Operating Temperature: -100 to +450°F. This series is RoHS compliant.

Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall is TFE and the inner lining is FEP. When heated to 400°F, the FEP melts, and at 621°F the TFE wall shrinks tightly. The FEP is squeezed into a solid or near solid mechanical encapsulation.

DAFLON SM450 tubing protects against most environmental hazards involving pull, vibration, moisture, chemicals, etc. It may be used over wires, terminals, splices, connectors and as a strain relief and end cap.

The outer wall meets MIL-I-23053/12.

Operating Temperature: -100 to +450°F.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SM450
Product Name Dual-Wall Shrinkable PTFE Encapsulating Tubing · VW-1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details