Daburn Electronics & Cable Shrinkable Polyolefin Tubing SH277 Series

Description
DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations.SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped.
Description
DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations.SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped.

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Polyolefin Tubing - SH277 Series - Daburn Electronics & Cable
Dover, NJ, USA
Shrinkable Polyolefin Tubing
SH277 Series
Shrinkable Polyolefin Tubing SH277 Series
DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations.SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped.

DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations.SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH277 Series
Product Name Shrinkable Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Boots - 048555N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers