Daburn Electronics & Cable Viton® Heat Shrink Tubing SH721 Series

Description
Daburn SH721 is a heat shrinkable, flexible, fluoroelastomer tubing that is used in high temperature applications or where exposure to high temperatures and aggressive solvents is expected and flexibility is desired. It is widely used in hydraulic equipment, aircraft manufacture and ship building. Features Shrink ratio: 50% or more in the radial direction, 20% or less in the axial direction Shrink temperature 175⁰ C Continuous operating temperature range: - 40°C (-40°F) to 200°C (392°F) Excellent abrasion protection while maintaining flexibility at high temperatures High resistance to chemicals and oils AMS-DTL-23053/13 (Formerly MIL-DTL-23053/13) RoHS Compliant
Datasheet
Description
Daburn SH721 is a heat shrinkable, flexible, fluoroelastomer tubing that is used in high temperature applications or where exposure to high temperatures and aggressive solvents is expected and flexibility is desired. It is widely used in hydraulic equipment, aircraft manufacture and ship building. Features Shrink ratio: 50% or more in the radial direction, 20% or less in the axial direction Shrink temperature 175⁰ C Continuous operating temperature range: - 40°C (-40°F) to 200°C (392°F) Excellent abrasion protection while maintaining flexibility at high temperatures High resistance to chemicals and oils AMS-DTL-23053/13 (Formerly MIL-DTL-23053/13) RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Viton® Heat Shrink Tubing - SH721 Series - Daburn Electronics & Cable
Dover, NJ, USA
Viton® Heat Shrink Tubing
SH721 Series
Viton® Heat Shrink Tubing SH721 Series
Daburn SH721 is a heat shrinkable, flexible, fluoroelastomer tubing that is used in high temperature applications or where exposure to high temperatures and aggressive solvents is expected and flexibility is desired. It is widely used in hydraulic equipment, aircraft manufacture and ship building. Features Shrink ratio: 50% or more in the radial direction, 20% or less in the axial direction Shrink temperature 175⁰ C Continuous operating temperature range: - 40°C (-40°F) to 200°C (392°F) Excellent abrasion protection while maintaining flexibility at high temperatures High resistance to chemicals and oils AMS-DTL-23053/13 (Formerly MIL-DTL-23053/13) RoHS Compliant

Daburn SH721 is a heat shrinkable, flexible, fluoroelastomer tubing that is used in high temperature applications or where exposure to high temperatures and aggressive solvents is expected and flexibility is desired. It is widely used in hydraulic equipment, aircraft manufacture and ship building.

Features

  • Shrink ratio: 50% or more in the radial direction, 20% or less in the axial direction
  • Shrink temperature 175⁰ C
  • Continuous operating temperature range: - 40°C (-40°F) to 200°C (392°F)
  • Excellent abrasion protection while maintaining flexibility at high temperatures
  • High resistance to chemicals and oils
  • AMS-DTL-23053/13 (Formerly MIL-DTL-23053/13)
  • RoHS Compliant
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH721 Series
Product Name Viton® Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2684981 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details