Daburn Electronics & Cable Shrinkable PTFE Tubing SH421 Series

Description
Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621°F). Thus it is now possible to use shrinkable PTFE tubing, with its excellent chemical and physical properties, over objects which require more than the standard 2:1 shrink down ratio. Note: Tubing should be allowed to recover at least 50%. Conforms to Mil-I-23053/12, Class 5, and AMS-3584.VW-1. This series is RoHS compliant.
Description
Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621°F). Thus it is now possible to use shrinkable PTFE tubing, with its excellent chemical and physical properties, over objects which require more than the standard 2:1 shrink down ratio. Note: Tubing should be allowed to recover at least 50%. Conforms to Mil-I-23053/12, Class 5, and AMS-3584.VW-1. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shrinkable PTFE Tubing - SH421 Series - Daburn Electronics & Cable
Dover, NJ, USA
Shrinkable PTFE Tubing
SH421 Series
Shrinkable PTFE Tubing SH421 Series
Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621°F). Thus it is now possible to use shrinkable PTFE tubing, with its excellent chemical and physical properties, over objects which require more than the standard 2:1 shrink down ratio. Note: Tubing should be allowed to recover at least 50%. Conforms to Mil-I-23053/12, Class 5, and AMS-3584.VW-1. This series is RoHS compliant.

Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621°F). Thus it is now possible to use shrinkable PTFE tubing, with its excellent chemical and physical properties, over objects which require more than the standard 2:1 shrink down ratio.

Note: Tubing should be allowed to recover at least 50%.

Conforms to Mil-I-23053/12, Class 5, and AMS-3584.VW-1.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH421 Series
Product Name Shrinkable PTFE Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE - Teflon®
Operating Temperature -75 to 250 C (-103 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Alfagomma® 0.51 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0134 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.5100 inch (12.95 mm)
View Details
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details