Daburn Electronics & Cable Daflex Polyolefin SM278

Description
DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils. Because of its large shrink ratio and adhesive liner it offers excellent protection for cable repairs and retrofitting. Meets or exceeds MIL-I-23053/4 Class 3. UL VW-1, CSA OFT (outer wall only). This series is RoHS compliant.
Description
DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils. Because of its large shrink ratio and adhesive liner it offers excellent protection for cable repairs and retrofitting. Meets or exceeds MIL-I-23053/4 Class 3. UL VW-1, CSA OFT (outer wall only). This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Daflex Polyolefin - SM278 - Daburn Electronics & Cable
Dover, NJ, USA
Daflex Polyolefin
SM278
Daflex Polyolefin SM278
DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils. Because of its large shrink ratio and adhesive liner it offers excellent protection for cable repairs and retrofitting. Meets or exceeds MIL-I-23053/4 Class 3. UL VW-1, CSA OFT (outer wall only). This series is RoHS compliant.

DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils.

Because of its large shrink ratio and adhesive liner it offers excellent protection for cable repairs and retrofitting.

Meets or exceeds MIL-I-23053/4 Class 3.

UL VW-1, CSA OFT (outer wall only).

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SM278
Product Name Daflex Polyolefin
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Heat Shrink Tubing - 2345914 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details