Daburn Electronics & Cable Expandable PET Braided Sleeving – Flame Retardant DES110

Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. High expansion ratio Excellent mechanical abrasion resistance Flame Retardant Cut resistant Resist gasoline and all other common automotive fluids UL VW-1 certified Operating Temperature: -70°C to +125°C Material should be cut with a hot knife. This series is RoHS compliant.
Datasheet
Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. High expansion ratio Excellent mechanical abrasion resistance Flame Retardant Cut resistant Resist gasoline and all other common automotive fluids UL VW-1 certified Operating Temperature: -70°C to +125°C Material should be cut with a hot knife. This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expandable PET Braided Sleeving – Flame Retardant - DES110 - Daburn Electronics & Cable
Dover, NJ, USA
Expandable PET Braided Sleeving – Flame Retardant
DES110
Expandable PET Braided Sleeving – Flame Retardant DES110
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. High expansion ratio Excellent mechanical abrasion resistance Flame Retardant Cut resistant Resist gasoline and all other common automotive fluids UL VW-1 certified Operating Temperature: -70°C to +125°C Material should be cut with a hot knife. This series is RoHS compliant.

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments.

Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit.

  • High expansion ratio
  • Excellent mechanical abrasion resistance
  • Flame Retardant
  • Cut resistant
  • Resist gasoline and all other common automotive fluids
  • UL VW-1 certified

Operating Temperature: -70°C to +125°C

Material should be cut with a hot knife.

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number DES110
Product Name Expandable PET Braided Sleeving – Flame Retardant
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 137444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details