Daburn Electronics & Cable Daflex Shrink/Melt Irradiated Polyolefin Tubing SM270

Description
Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer wall shrinks; forcing the melting wall to fill voids and interstices and to encapsulate the covered object. The result is a semi-rigid mass. It is suitable as an end cap, strain relief, whip cord for ropes and may be used as a selective potting and/or molding compound over wires and cables. Daflex SM270 series is ideal for covering splices, cable junctions and as a shield for coarse surfaces. SM270 is flame retardant. It resists oil, hydraulic fluids, acids and alkalis. Meets or exceeds Mil-I-23053/4††, AMS3634, UL 224: 125°C, 600V, VW-1. This series is RoHS compliant.
Description
Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer wall shrinks; forcing the melting wall to fill voids and interstices and to encapsulate the covered object. The result is a semi-rigid mass. It is suitable as an end cap, strain relief, whip cord for ropes and may be used as a selective potting and/or molding compound over wires and cables. Daflex SM270 series is ideal for covering splices, cable junctions and as a shield for coarse surfaces. SM270 is flame retardant. It resists oil, hydraulic fluids, acids and alkalis. Meets or exceeds Mil-I-23053/4††, AMS3634, UL 224: 125°C, 600V, VW-1. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Daflex Shrink/Melt Irradiated Polyolefin Tubing - SM270 - Daburn Electronics & Cable
Dover, NJ, USA
Daflex Shrink/Melt Irradiated Polyolefin Tubing
SM270
Daflex Shrink/Melt Irradiated Polyolefin Tubing SM270
Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer wall shrinks; forcing the melting wall to fill voids and interstices and to encapsulate the covered object. The result is a semi-rigid mass. It is suitable as an end cap, strain relief, whip cord for ropes and may be used as a selective potting and/or molding compound over wires and cables. Daflex SM270 series is ideal for covering splices, cable junctions and as a shield for coarse surfaces. SM270 is flame retardant. It resists oil, hydraulic fluids, acids and alkalis. Meets or exceeds Mil-I-23053/4††, AMS3634, UL 224: 125°C, 600V, VW-1. This series is RoHS compliant.

Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer wall shrinks; forcing the melting wall to fill voids and interstices and to encapsulate the covered object. The result is a semi-rigid mass.

It is suitable as an end cap, strain relief, whip cord for ropes and may be used as a selective potting and/or molding compound over wires and cables.

Daflex SM270 series is ideal for covering splices, cable junctions and as a shield for coarse surfaces. SM270 is flame retardant. It resists oil, hydraulic fluids, acids and alkalis.

Meets or exceeds Mil-I-23053/4††, AMS3634, UL 224: 125°C, 600V, VW-1.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SM270
Product Name Daflex Shrink/Melt Irradiated Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2116242 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details