Daburn Electronics & Cable Expandable PET Braided Sleeving - General Purpose DES100

Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. High expansion ratio Excellent mechanical abrasion resistance Cut resistant Resist gasoline and all other common automotive fluids UL Listed Operating Temperature: -70°C to +125°C Material should be cut with a hot knife. This series is RoHS compliant.
Datasheet
Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. High expansion ratio Excellent mechanical abrasion resistance Cut resistant Resist gasoline and all other common automotive fluids UL Listed Operating Temperature: -70°C to +125°C Material should be cut with a hot knife. This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expandable PET Braided Sleeving - General Purpose - DES100 - Daburn Electronics & Cable
Dover, NJ, USA
Expandable PET Braided Sleeving - General Purpose
DES100
Expandable PET Braided Sleeving - General Purpose DES100
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. High expansion ratio Excellent mechanical abrasion resistance Cut resistant Resist gasoline and all other common automotive fluids UL Listed Operating Temperature: -70°C to +125°C Material should be cut with a hot knife. This series is RoHS compliant.

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments.

Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit.

  • High expansion ratio
  • Excellent mechanical abrasion resistance
  • Cut resistant
  • Resist gasoline and all other common automotive fluids
  • UL Listed

Operating Temperature: -70°C to +125°C

Material should be cut with a hot knife.

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number DES100
Product Name Expandable PET Braided Sleeving - General Purpose
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1812006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details