Daburn Electronics & Cable Non-Fray Expandable PET Braided Sleeving – Flame Retardant DES210

Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required. Non-Fray Flame Retardant Cut and abrasion resistant Resist gasoline and all other common automotive fluids UL VW-1 certified Operating Temperature: -70°C to +125°C This series is RoHS compliant.
Datasheet
Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required. Non-Fray Flame Retardant Cut and abrasion resistant Resist gasoline and all other common automotive fluids UL VW-1 certified Operating Temperature: -70°C to +125°C This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Fray Expandable PET Braided Sleeving – Flame Retardant - DES210 - Daburn Electronics & Cable
Dover, NJ, USA
Non-Fray Expandable PET Braided Sleeving – Flame Retardant
DES210
Non-Fray Expandable PET Braided Sleeving – Flame Retardant DES210
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required. Non-Fray Flame Retardant Cut and abrasion resistant Resist gasoline and all other common automotive fluids UL VW-1 certified Operating Temperature: -70°C to +125°C This series is RoHS compliant.

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments.

This no fray design is field ready and can be clean cut with scissors.

Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required.

  • Non-Fray
  • Flame Retardant
  • Cut and abrasion resistant
  • Resist gasoline and all other common automotive fluids
  • UL VW-1 certified

Operating Temperature: -70°C to +125°C

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number DES210
Product Name Non-Fray Expandable PET Braided Sleeving – Flame Retardant
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details