Daburn Electronics & Cable Non-Fray Expandable PET Braided Sleeving DES200

Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required. Non-Fray Cut and abrasion resistant Resist gasoline and all other common automotive fluids UL Listed Operating Temperature: -70°C to +125°C This series is RoHS compliant.
Datasheet
Description
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required. Non-Fray Cut and abrasion resistant Resist gasoline and all other common automotive fluids UL Listed Operating Temperature: -70°C to +125°C This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Fray Expandable PET Braided Sleeving - DES200 - Daburn Electronics & Cable
Dover, NJ, USA
Non-Fray Expandable PET Braided Sleeving
DES200
Non-Fray Expandable PET Braided Sleeving DES200
Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can be clean cut with scissors. Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required. Non-Fray Cut and abrasion resistant Resist gasoline and all other common automotive fluids UL Listed Operating Temperature: -70°C to +125°C This series is RoHS compliant.

Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments.

This no fray design is field ready and can be clean cut with scissors.

Description: Expandable monofilament PET braided sleeving that easily expands for ease of installation and then pulls tight for snug fit. Non fray design can be cut with scissors. Hot knife is not required.

  • Non-Fray
  • Cut and abrasion resistant
  • Resist gasoline and all other common automotive fluids
  • UL Listed

Operating Temperature: -70°C to +125°C

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number DES200
Product Name Non-Fray Expandable PET Braided Sleeving
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1789505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details