Daburn Electronics & Cable Irradiated Semi-Rigid Polyolefin Tubing SH290 Series

Description
This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant.
Description
This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant.

Suppliers

Company
Product
Description
Supplier Links
Irradiated Semi-Rigid Polyolefin Tubing - SH290 Series - Daburn Electronics & Cable
Dover, NJ, USA
Irradiated Semi-Rigid Polyolefin Tubing
SH290 Series
Irradiated Semi-Rigid Polyolefin Tubing SH290 Series
This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant.

This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH290 Series
Product Name Irradiated Semi-Rigid Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1812021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details