Daburn Electronics & Cable Diesel-Resistant Flexible 2:1 Elastomeric Polyolefin Heat Shrinkable Tubing AMS-DTL-23053/16 SH382

Description
Daburn SH382 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for continuous operating temperature up to 120°C (248°F). For larger sizes in a 150°C (302°F) version of this same heat shrink product click here ==> Daburn #SH380 . Features: Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction Continuous operating temperature: - 75°C (-103°F) to 120°C (248°F) (see Daburn #SH380 .for 150°C (302°F) version). Minimum Shrink Temperature 135°C Flammability: ASTM D2671 Procedure B High resistance to aviation fuels, diesel fuels and oils Heavy wall, flexible tubing AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16) RoHS Compliant
Datasheet
Description
Daburn SH382 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for continuous operating temperature up to 120°C (248°F). For larger sizes in a 150°C (302°F) version of this same heat shrink product click here ==> Daburn #SH380 . Features: Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction Continuous operating temperature: - 75°C (-103°F) to 120°C (248°F) (see Daburn #SH380 .for 150°C (302°F) version). Minimum Shrink Temperature 135°C Flammability: ASTM D2671 Procedure B High resistance to aviation fuels, diesel fuels and oils Heavy wall, flexible tubing AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16) RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diesel-Resistant Flexible 2:1 Elastomeric Polyolefin Heat Shrinkable Tubing AMS-DTL-23053/16 - SH382 - Daburn Electronics & Cable
Dover, NJ, USA
Diesel-Resistant Flexible 2:1 Elastomeric Polyolefin Heat Shrinkable Tubing AMS-DTL-23053/16
SH382
Diesel-Resistant Flexible 2:1 Elastomeric Polyolefin Heat Shrinkable Tubing AMS-DTL-23053/16 SH382
Daburn SH382 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for continuous operating temperature up to 120°C (248°F). For larger sizes in a 150°C (302°F) version of this same heat shrink product click here ==> Daburn #SH380 . Features: Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction Continuous operating temperature: - 75°C (-103°F) to 120°C (248°F) (see Daburn #SH380 .for 150°C (302°F) version). Minimum Shrink Temperature 135°C Flammability: ASTM D2671 Procedure B High resistance to aviation fuels, diesel fuels and oils Heavy wall, flexible tubing AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16) RoHS Compliant

Daburn SH382 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for continuous operating temperature up to 120°C (248°F). For larger sizes in a 150°C (302°F) version of this same heat shrink product click here ==> Daburn #SH380 .

Features:

  • Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction
  • Continuous operating temperature: - 75°C (-103°F) to 120°C (248°F) (see Daburn #SH380 .for 150°C (302°F) version).
  • Minimum Shrink Temperature 135°C
  • Flammability: ASTM D2671 Procedure B
  • High resistance to aviation fuels, diesel fuels and oils
  • Heavy wall, flexible tubing
  • AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16)
  • RoHS Compliant
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH382
Product Name Diesel-Resistant Flexible 2:1 Elastomeric Polyolefin Heat Shrinkable Tubing AMS-DTL-23053/16
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 042304-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details