Daburn Electronics & Cable DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving D231 Series

Description
This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals. Physical Properties Hardness: 30 durometer, shore A Tensile Strength: > 1000 psi Elongation: > 600% Tear Strength: 150 psi Operating Temp: -55C to +200°C Flammability: Self-Extinguishing Electrical Properties Dielectric Grade: A Min. Average Breakdown: 8000V
Description
This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals. Physical Properties Hardness: 30 durometer, shore A Tensile Strength: > 1000 psi Elongation: > 600% Tear Strength: 150 psi Operating Temp: -55C to +200°C Flammability: Self-Extinguishing Electrical Properties Dielectric Grade: A Min. Average Breakdown: 8000V

Suppliers

Company
Product
Description
Supplier Links
DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving - D231 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving
D231 Series
DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving D231 Series
This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals. Physical Properties Hardness: 30 durometer, shore A Tensile Strength: > 1000 psi Elongation: > 600% Tear Strength: 150 psi Operating Temp: -55C to +200°C Flammability: Self-Extinguishing Electrical Properties Dielectric Grade: A Min. Average Breakdown: 8000V

This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals.

Physical Properties

  • Hardness: 30 durometer, shore A
  • Tensile Strength: > 1000 psi
  • Elongation: > 600%
  • Tear Strength: 150 psi
  • Operating Temp: -55C to +200°C
  • Flammability: Self-Extinguishing

Electrical Properties

  • Dielectric Grade: A
  • Min. Average Breakdown: 8000V
Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number D231 Series
Product Name DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details