Daburn Electronics & Cable DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653 DTT550

Description
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653. For use where greater mechanical strength is indicated. This series is RoHS compliant.
Description
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653. For use where greater mechanical strength is indicated. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653 - DTT550 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653
DTT550
DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653 DTT550
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653. For use where greater mechanical strength is indicated. This series is RoHS compliant.

Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653.

For use where greater mechanical strength is indicated.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number DTT550
Product Name DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1797023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details