Daburn Electronics & Cable DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655 DTT500

Description
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C Spec. AMS 3654, AMS 3655, ASTM-D-3295. This series is RoHS compliant.
Description
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C Spec. AMS 3654, AMS 3655, ASTM-D-3295. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655 - DTT500 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655
DTT500
DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655 DTT500
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C Spec. AMS 3654, AMS 3655, ASTM-D-3295. This series is RoHS compliant.

Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth.

It conforms to MIL-I-22129C Spec. AMS 3654, AMS 3655, ASTM-D-3295.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number DTT500
Product Name DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2417488 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details