Daburn Electronics & Cable DAFLEX Silicone Resin Coated Fiberglass Sleeving MIL-I-3190/5 D210

Description
Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance are required and temperatures up to 200°C are encountered. Its good abrasion and radiation resistance also find wide use in aerospace and atomic energy applications. Superior moisture, water vapor, and heat resistance Improved flexibility designed to conform to sharp bends Good low temperature properties Good abrasion and radiation resistance Good oil and solvent resistance Good sunlight and weathering properties Operating. Temperature: -56°C to +200°C Conforms to MIL-I-3190/5 latest revision (Grade A) Meets requirements of NEMA TF-1 Type 4 and ASTM-D372 VW-1 – Grade A sizes 3/8” to 1” ID Class 200 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 8,000 volts min. average, 6,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
Datasheet
Description
Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance are required and temperatures up to 200°C are encountered. Its good abrasion and radiation resistance also find wide use in aerospace and atomic energy applications. Superior moisture, water vapor, and heat resistance Improved flexibility designed to conform to sharp bends Good low temperature properties Good abrasion and radiation resistance Good oil and solvent resistance Good sunlight and weathering properties Operating. Temperature: -56°C to +200°C Conforms to MIL-I-3190/5 latest revision (Grade A) Meets requirements of NEMA TF-1 Type 4 and ASTM-D372 VW-1 – Grade A sizes 3/8” to 1” ID Class 200 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 8,000 volts min. average, 6,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Silicone Resin Coated Fiberglass Sleeving MIL-I-3190/5 - D210 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Silicone Resin Coated Fiberglass Sleeving MIL-I-3190/5
D210
DAFLEX Silicone Resin Coated Fiberglass Sleeving MIL-I-3190/5 D210
Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance are required and temperatures up to 200°C are encountered. Its good abrasion and radiation resistance also find wide use in aerospace and atomic energy applications. Superior moisture, water vapor, and heat resistance Improved flexibility designed to conform to sharp bends Good low temperature properties Good abrasion and radiation resistance Good oil and solvent resistance Good sunlight and weathering properties Operating. Temperature: -56°C to +200°C Conforms to MIL-I-3190/5 latest revision (Grade A) Meets requirements of NEMA TF-1 Type 4 and ASTM-D372 VW-1 – Grade A sizes 3/8” to 1” ID Class 200 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 8,000 volts min. average, 6,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.

Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance are required and temperatures up to 200°C are encountered. Its good abrasion and radiation resistance also find wide use in aerospace and atomic energy applications.

  • Superior moisture, water vapor, and heat resistance
  • Improved flexibility designed to conform to sharp bends
  • Good low temperature properties
  • Good abrasion and radiation resistance
  • Good oil and solvent resistance
  • Good sunlight and weathering properties
  • Operating. Temperature: -56°C to +200°C
  • Conforms to MIL-I-3190/5 latest revision (Grade A)
  • Meets requirements of NEMA TF-1 Type 4 and ASTM-D372
  • VW-1 – Grade A sizes 3/8” to 1” ID
  • Class 200

Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage:

NEMA Grade A – 8,000 volts min. average, 6,000 volts min. individual

NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number D210
Product Name DAFLEX Silicone Resin Coated Fiberglass Sleeving MIL-I-3190/5
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details