Daburn Electronics & Cable DAFLEX Viton Coated Fiberglass Sleeving MIL-I-3190/7 D220

Description
Description: Daburn Viton® Sleeving is a braided fiberglass coated with a modified Viton® composite with exceptional physical and electrical properties. It is used in DC generators and motors to reduce arcing problems and elsewhere when the need to maintain a silicone-free environment is important. Its flame resistance and excellent resistance to abrasion make it ideally suited for the insulation of leads and connections of critical electrical components as well as for wire harnesses in areas where continuous operating temperatures run as high as 220°C. This sleeving is also used in transformers where resistance to high impingement velocity oils is required and, generally, where better solvent and oil resistance is needed. Excellent abrasion and cut-through resistance Improved flexibility throughout a wide operating temperature range Resistant to aromatic and aliphatic solvents including JP-5; and oils, including Skydrol Resistant to flame Operating. Temperature: -70°C to +220°C Conforms to MIL-I-3190/7 latest revision (Grade A) Exceeds requirements of NEMA TF-1 and ASTM-D372 VW-1 Class 220 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
Datasheet
Description
Description: Daburn Viton® Sleeving is a braided fiberglass coated with a modified Viton® composite with exceptional physical and electrical properties. It is used in DC generators and motors to reduce arcing problems and elsewhere when the need to maintain a silicone-free environment is important. Its flame resistance and excellent resistance to abrasion make it ideally suited for the insulation of leads and connections of critical electrical components as well as for wire harnesses in areas where continuous operating temperatures run as high as 220°C. This sleeving is also used in transformers where resistance to high impingement velocity oils is required and, generally, where better solvent and oil resistance is needed. Excellent abrasion and cut-through resistance Improved flexibility throughout a wide operating temperature range Resistant to aromatic and aliphatic solvents including JP-5; and oils, including Skydrol Resistant to flame Operating. Temperature: -70°C to +220°C Conforms to MIL-I-3190/7 latest revision (Grade A) Exceeds requirements of NEMA TF-1 and ASTM-D372 VW-1 Class 220 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Viton Coated Fiberglass Sleeving MIL-I-3190/7 - D220 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Viton Coated Fiberglass Sleeving MIL-I-3190/7
D220
DAFLEX Viton Coated Fiberglass Sleeving MIL-I-3190/7 D220
Description: Daburn Viton® Sleeving is a braided fiberglass coated with a modified Viton® composite with exceptional physical and electrical properties. It is used in DC generators and motors to reduce arcing problems and elsewhere when the need to maintain a silicone-free environment is important. Its flame resistance and excellent resistance to abrasion make it ideally suited for the insulation of leads and connections of critical electrical components as well as for wire harnesses in areas where continuous operating temperatures run as high as 220°C. This sleeving is also used in transformers where resistance to high impingement velocity oils is required and, generally, where better solvent and oil resistance is needed. Excellent abrasion and cut-through resistance Improved flexibility throughout a wide operating temperature range Resistant to aromatic and aliphatic solvents including JP-5; and oils, including Skydrol Resistant to flame Operating. Temperature: -70°C to +220°C Conforms to MIL-I-3190/7 latest revision (Grade A) Exceeds requirements of NEMA TF-1 and ASTM-D372 VW-1 Class 220 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.

Description: Daburn Viton® Sleeving is a braided fiberglass coated with a modified Viton® composite with exceptional physical and electrical properties. It is used in DC generators and motors to reduce arcing problems and elsewhere when the need to maintain a silicone-free environment is important. Its flame resistance and excellent resistance to abrasion make it ideally suited for the insulation of leads and connections of critical electrical components as well as for wire harnesses in areas where continuous operating temperatures run as high as 220°C. This sleeving is also used in transformers where resistance to high impingement velocity oils is required and, generally, where better solvent and oil resistance is needed.

  • Excellent abrasion and cut-through resistance
  • Improved flexibility throughout a wide operating temperature range
  • Resistant to aromatic and aliphatic solvents including JP-5; and oils, including Skydrol
  • Resistant to flame
  • Operating. Temperature: -70°C to +220°C
  • Conforms to MIL-I-3190/7 latest revision (Grade A)
  • Exceeds requirements of NEMA TF-1 and ASTM-D372
  • VW-1
  • Class 220

Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage:

NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual
NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number D220
Product Name DAFLEX Viton Coated Fiberglass Sleeving MIL-I-3190/7
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Heat Shrink Tubing - 137456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details