Daburn Electronics & Cable DAFLEX Acrylic Coated Fiberglass Sleeving MIL-I-3190/3 D155

Description
Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil-filled transformers, generators and other moisture-sensitive equipment, as well as in home appliances, lighting fixtures, instrument circuits and controls. Additional uses include switchgear, breaker panels, welding equipment and other commercial apparatus subjected to continuous operating temperatures of 155°C, particularly those requiring insulation system compatibility. Improved flexibility throughout a wide operating temperature range Resistant to resistant to most acids, organic solvents, oils and water and exhibit fair resistance to alkalis Compatible with modified polyester, acrylic, epoxy, phenolic and formvar wire enamels Designed to perform for long periods in a 155°C range without loss of any electrical or physical properties Operating. Temperature: -25°C to +155°C Conforms to MIL-I-3190/3 latest revision (Grade A) NEMA TF-1, Type 6; and ASTM-D372 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
Datasheet
Description
Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil-filled transformers, generators and other moisture-sensitive equipment, as well as in home appliances, lighting fixtures, instrument circuits and controls. Additional uses include switchgear, breaker panels, welding equipment and other commercial apparatus subjected to continuous operating temperatures of 155°C, particularly those requiring insulation system compatibility. Improved flexibility throughout a wide operating temperature range Resistant to resistant to most acids, organic solvents, oils and water and exhibit fair resistance to alkalis Compatible with modified polyester, acrylic, epoxy, phenolic and formvar wire enamels Designed to perform for long periods in a 155°C range without loss of any electrical or physical properties Operating. Temperature: -25°C to +155°C Conforms to MIL-I-3190/3 latest revision (Grade A) NEMA TF-1, Type 6; and ASTM-D372 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Acrylic Coated Fiberglass Sleeving MIL-I-3190/3 - D155 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Acrylic Coated Fiberglass Sleeving MIL-I-3190/3
D155
DAFLEX Acrylic Coated Fiberglass Sleeving MIL-I-3190/3 D155
Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil-filled transformers, generators and other moisture-sensitive equipment, as well as in home appliances, lighting fixtures, instrument circuits and controls. Additional uses include switchgear, breaker panels, welding equipment and other commercial apparatus subjected to continuous operating temperatures of 155°C, particularly those requiring insulation system compatibility. Improved flexibility throughout a wide operating temperature range Resistant to resistant to most acids, organic solvents, oils and water and exhibit fair resistance to alkalis Compatible with modified polyester, acrylic, epoxy, phenolic and formvar wire enamels Designed to perform for long periods in a 155°C range without loss of any electrical or physical properties Operating. Temperature: -25°C to +155°C Conforms to MIL-I-3190/3 latest revision (Grade A) NEMA TF-1, Type 6; and ASTM-D372 Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage: NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual This series is RoHS compliant.

Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil-filled transformers, generators and other moisture-sensitive equipment, as well as in home appliances, lighting fixtures, instrument circuits and controls. Additional uses include switchgear, breaker panels, welding equipment and other commercial apparatus subjected to continuous operating temperatures of 155°C, particularly those requiring insulation system compatibility.

  • Improved flexibility throughout a wide operating temperature range
  • Resistant to resistant to most acids, organic solvents, oils and water and exhibit fair resistance to alkalis
  • Compatible with modified polyester, acrylic, epoxy, phenolic and formvar wire enamels
  • Designed to perform for long periods in a 155°C range without loss of any electrical or physical properties
  • Operating. Temperature: -25°C to +155°C
  • Conforms to MIL-I-3190/3 latest revision (Grade A)
  • NEMA TF-1, Type 6; and ASTM-D372

Two different grades of sleeving are offered identified by minimum average dielectric breakdown voltage:

NEMA Grade A – 7,000 volts min. average, 5,000 volts min. individual

NEMA Grade C-1 – 2,500 volt min. average. 1,500 volts min. individual

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number D155
Product Name DAFLEX Acrylic Coated Fiberglass Sleeving MIL-I-3190/3
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Boots - 046377-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers