Daburn Electronics & Cable PEEK Heat Shrink Tubing 1.4:1 SH740

Description
PEEK, a linear, semi-crystalline aromatic polymer, is considered the highest performing thermoplastic material due to its ability to withstand extreme temperatures, high pressure and caustic fluids. Daburn’s SH740 PEEK heat shrink provides a “shrink to fit” layer of protection for sensitive or critical components. When shrunk onto components, it forms an impenetrable “second skin” that is impervious to contaminants, preserving the integrity and performance of whatever is inside. PEEK’s inherent purity and lubricity make it an excellent choice for applications such as wire coating on medical devices, electronics, wire & cable insulation splice aid, telecom hardware, and oil exploration equipment. As an alternative to traditional fluoropolymer protective coatings like Teflon® or Kapton® tape, it is ideally suited for challenging environments where abrasion, intense pressure, chemicals, water, or dielectric interference pose a threat to wires and electrical components. Features: Consistent shrink ratios up to 1.4:1 Continuous service temperature: 500°F (260°C) Outstanding abrasion resistance Excellent dielectric strength Exceptional chemical resistance Extends life of the protected item Ideal for shrinking on wire or round mandrels Adhesion to metals RoHS compliant Translucent recovery shrink temperature: 572°F (300°C) - 644°F (340°C) Opaque recovery shrink temperature: 680°F (360°C) - 725°F (385°C) PEEK melts at 650° F/343° C. PEEK heat shrink recovery occurs at very near the same temperature. Therefore there is a very fine line between achieving full recovery and melting the product. Equally important in this recovery application is the coating (PEEK, Kapton®, and etc.) already surrounding an insulated conductive wire that the PEEK heat shrink is being applied over. When using a heat gun to recover shrink sleeving of any kind, it is important that your technique deliver gradually increasing and evenly distributed heat to the location where recovery is desired. The challenge of this process is to fully recover the sleeving so that it bonds with, but does not damage the coating (PEEK, Kapton®, and etc.) already on the wire underneath.
Datasheet
Description
PEEK, a linear, semi-crystalline aromatic polymer, is considered the highest performing thermoplastic material due to its ability to withstand extreme temperatures, high pressure and caustic fluids. Daburn’s SH740 PEEK heat shrink provides a “shrink to fit” layer of protection for sensitive or critical components. When shrunk onto components, it forms an impenetrable “second skin” that is impervious to contaminants, preserving the integrity and performance of whatever is inside. PEEK’s inherent purity and lubricity make it an excellent choice for applications such as wire coating on medical devices, electronics, wire & cable insulation splice aid, telecom hardware, and oil exploration equipment. As an alternative to traditional fluoropolymer protective coatings like Teflon® or Kapton® tape, it is ideally suited for challenging environments where abrasion, intense pressure, chemicals, water, or dielectric interference pose a threat to wires and electrical components. Features: Consistent shrink ratios up to 1.4:1 Continuous service temperature: 500°F (260°C) Outstanding abrasion resistance Excellent dielectric strength Exceptional chemical resistance Extends life of the protected item Ideal for shrinking on wire or round mandrels Adhesion to metals RoHS compliant Translucent recovery shrink temperature: 572°F (300°C) - 644°F (340°C) Opaque recovery shrink temperature: 680°F (360°C) - 725°F (385°C) PEEK melts at 650° F/343° C. PEEK heat shrink recovery occurs at very near the same temperature. Therefore there is a very fine line between achieving full recovery and melting the product. Equally important in this recovery application is the coating (PEEK, Kapton®, and etc.) already surrounding an insulated conductive wire that the PEEK heat shrink is being applied over. When using a heat gun to recover shrink sleeving of any kind, it is important that your technique deliver gradually increasing and evenly distributed heat to the location where recovery is desired. The challenge of this process is to fully recover the sleeving so that it bonds with, but does not damage the coating (PEEK, Kapton®, and etc.) already on the wire underneath.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEEK Heat Shrink Tubing 1.4:1 - SH740 - Daburn Electronics & Cable
Dover, NJ, USA
PEEK Heat Shrink Tubing 1.4:1
SH740
PEEK Heat Shrink Tubing 1.4:1 SH740
PEEK, a linear, semi-crystalline aromatic polymer, is considered the highest performing thermoplastic material due to its ability to withstand extreme temperatures, high pressure and caustic fluids. Daburn’s SH740 PEEK heat shrink provides a “shrink to fit” layer of protection for sensitive or critical components. When shrunk onto components, it forms an impenetrable “second skin” that is impervious to contaminants, preserving the integrity and performance of whatever is inside. PEEK’s inherent purity and lubricity make it an excellent choice for applications such as wire coating on medical devices, electronics, wire & cable insulation splice aid, telecom hardware, and oil exploration equipment. As an alternative to traditional fluoropolymer protective coatings like Teflon® or Kapton® tape, it is ideally suited for challenging environments where abrasion, intense pressure, chemicals, water, or dielectric interference pose a threat to wires and electrical components. Features: Consistent shrink ratios up to 1.4:1 Continuous service temperature: 500°F (260°C) Outstanding abrasion resistance Excellent dielectric strength Exceptional chemical resistance Extends life of the protected item Ideal for shrinking on wire or round mandrels Adhesion to metals RoHS compliant Translucent recovery shrink temperature: 572°F (300°C) - 644°F (340°C) Opaque recovery shrink temperature: 680°F (360°C) - 725°F (385°C) PEEK melts at 650° F/343° C. PEEK heat shrink recovery occurs at very near the same temperature. Therefore there is a very fine line between achieving full recovery and melting the product. Equally important in this recovery application is the coating (PEEK, Kapton®, and etc.) already surrounding an insulated conductive wire that the PEEK heat shrink is being applied over. When using a heat gun to recover shrink sleeving of any kind, it is important that your technique deliver gradually increasing and evenly distributed heat to the location where recovery is desired. The challenge of this process is to fully recover the sleeving so that it bonds with, but does not damage the coating (PEEK, Kapton®, and etc.) already on the wire underneath.

PEEK, a linear, semi-crystalline aromatic polymer, is considered the highest performing thermoplastic material due to its ability to withstand extreme temperatures, high pressure and caustic fluids.

Daburn’s SH740 PEEK heat shrink provides a “shrink to fit” layer of protection for sensitive or critical components. When shrunk onto components, it forms an impenetrable “second skin” that is impervious to contaminants, preserving the integrity and performance of whatever is inside. PEEK’s inherent purity and lubricity make it an excellent choice for applications such as wire coating on medical devices, electronics, wire & cable insulation splice aid, telecom hardware, and oil exploration equipment.

As an alternative to traditional fluoropolymer protective coatings like Teflon® or Kapton® tape, it is ideally suited for challenging environments where abrasion, intense pressure, chemicals, water, or dielectric interference pose a threat to wires and electrical components.

Features:

  • Consistent shrink ratios up to 1.4:1
  • Continuous service temperature: 500°F (260°C)
  • Outstanding abrasion resistance
  • Excellent dielectric strength
  • Exceptional chemical resistance
  • Extends life of the protected item
  • Ideal for shrinking on wire or round mandrels
  • Adhesion to metals
  • RoHS compliant

Translucent recovery shrink temperature: 572°F (300°C) - 644°F (340°C)

Opaque recovery shrink temperature: 680°F (360°C) - 725°F (385°C)

PEEK melts at 650° F/343° C. PEEK heat shrink recovery occurs at very near the same temperature. Therefore there is a very fine line between achieving full recovery and melting the product. Equally important in this recovery application is the coating (PEEK, Kapton®, and etc.) already surrounding an insulated conductive wire that the PEEK heat shrink is being applied over.
When using a heat gun to recover shrink sleeving of any kind, it is important that your technique deliver gradually increasing and evenly distributed heat to the location where recovery is desired. The challenge of this process is to fully recover the sleeving so that it bonds with, but does not damage the coating (PEEK, Kapton®, and etc.) already on the wire underneath.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH740
Product Name PEEK Heat Shrink Tubing 1.4:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Caps - 0081930005 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details