Daburn Electronics & Cable Shrinkable Polyolefin Tubing SM278 Series

Description
DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils.
Description
DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils.

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Polyolefin Tubing - SM278 Series - Daburn Electronics & Cable
Dover, NJ, USA
Shrinkable Polyolefin Tubing
SM278 Series
Shrinkable Polyolefin Tubing SM278 Series
DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils.

DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). Longitudinal shrinkage is 10% maximum. As the outer wall shrinks, the inner adhesive liner melts and flows. When cooled, it offers protection for a variety of electrical applications as well as "sealed-in" protection from chemicals and oils.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SM278 Series
Product Name Shrinkable Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1812021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details