Daburn Electronics & Cable Shrinkable Polyolefin Tubing SH321 Series

Description
DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90°C (194°F); it is rated for continuous operation from -55°C to +135°C and will withstand up to 200°C for short durations.Dielectric Strength: 500V/Mil.SH321 is a flexible, flame retardant heat shrinkable tubing which has a 3:1 expanded-to-recovere d ratio, with a +5% to -15% longitudinal change. It is recognized by UL under subject 224, as 125°C 600V, VW-1 rated.
Description
DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90°C (194°F); it is rated for continuous operation from -55°C to +135°C and will withstand up to 200°C for short durations.Dielectric Strength: 500V/Mil.SH321 is a flexible, flame retardant heat shrinkable tubing which has a 3:1 expanded-to-recovere d ratio, with a +5% to -15% longitudinal change. It is recognized by UL under subject 224, as 125°C 600V, VW-1 rated.

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Polyolefin Tubing - SH321 Series - Daburn Electronics & Cable
Dover, NJ, USA
Shrinkable Polyolefin Tubing
SH321 Series
Shrinkable Polyolefin Tubing SH321 Series
DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90°C (194°F); it is rated for continuous operation from -55°C to +135°C and will withstand up to 200°C for short durations.Dielectric Strength: 500V/Mil.SH321 is a flexible, flame retardant heat shrinkable tubing which has a 3:1 expanded-to-recovere d ratio, with a +5% to -15% longitudinal change. It is recognized by UL under subject 224, as 125°C 600V, VW-1 rated.

DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90°C (194°F); it is rated for continuous operation from -55°C to +135°C and will withstand up to 200°C for short durations.Dielectric Strength: 500V/Mil.SH321 is a flexible, flame retardant heat shrinkable tubing which has a 3:1 expanded-to-recovered ratio, with a +5% to -15% longitudinal change. It is recognized by UL under subject 224, as 125°C 600V, VW-1 rated.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH321 Series
Product Name Shrinkable Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details