Daburn Electronics & Cable Shrinkable Polyolefin Tubing SH277

Description
DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations. SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped. Typical applications are where tubing must fit over a large object such as in the repair or replacement of cable jacketing. This series is RoHS compliant.
Description
DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations. SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped. Typical applications are where tubing must fit over a large object such as in the repair or replacement of cable jacketing. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Polyolefin Tubing - SH277 - Daburn Electronics & Cable
Dover, NJ, USA
Shrinkable Polyolefin Tubing
SH277
Shrinkable Polyolefin Tubing SH277
DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations. SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped. Typical applications are where tubing must fit over a large object such as in the repair or replacement of cable jacketing. This series is RoHS compliant.

DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for continuous operation from -55°C to +135°C, and will withstand up to 300°C (572°F) for short durations.

SH277 is flame retardant and meets or exceeds the specified properties of MIL-I-23053/5 Class 1 and 3. Its longitudinal shrinkage is a maximum of 10%. DAFLEX SH277 can be hot stamped.
Typical applications are where tubing must fit over a large object such as in the repair or replacement of cable jacketing.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH277
Product Name Shrinkable Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details