Daburn Electronics & Cable DAFLEX Vinyl Coated Fiberglass Tubing D130

Description
Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving. Daflex 130 cuts cleanly. It will not fray or support combustion. Meets MIL-I-3190C, NEMA VSI ASTM D372. MIL-I-21557
Description
Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving. Daflex 130 cuts cleanly. It will not fray or support combustion. Meets MIL-I-3190C, NEMA VSI ASTM D372. MIL-I-21557

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Vinyl Coated Fiberglass Tubing - D130 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Vinyl Coated Fiberglass Tubing
D130
DAFLEX Vinyl Coated Fiberglass Tubing D130
Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving. Daflex 130 cuts cleanly. It will not fray or support combustion. Meets MIL-I-3190C, NEMA VSI ASTM D372. MIL-I-21557

Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving.

Daflex 130 cuts cleanly.

It will not fray or support combustion.

Meets MIL-I-3190C, NEMA VSI ASTM D372. MIL-I-21557

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number D130
Product Name DAFLEX Vinyl Coated Fiberglass Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details