Daburn Electronics & Cable DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) SH621 Series

Description
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. Operating Temperature: -67°C to +250°C. This series is RoHS compliant.
Description
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. Operating Temperature: -67°C to +250°C. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) - SH621 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12)
SH621 Series
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) SH621 Series
Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. Operating Temperature: -67°C to +250°C. This series is RoHS compliant.

Description: Made of modified extruded PTFE (polytetraflourethylene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear.

Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance.

Operating Temperature: -67°C to +250°C.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH621 Series
Product Name DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12)
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE - Teflon®
Operating Temperature -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details