Daburn Electronics & Cable Daprene Heat Shrinkable Neoprene* Tubing SH290

Description
This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant. This series is RoHS compliant.
Description
This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Daprene Heat Shrinkable Neoprene* Tubing - SH290 - Daburn Electronics & Cable
Dover, NJ, USA
Daprene Heat Shrinkable Neoprene* Tubing
SH290
Daprene Heat Shrinkable Neoprene* Tubing SH290
This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant. This series is RoHS compliant.

This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates, weather-proofs components, connectors, cables and irregular shaped objects. When exposed to heat 250°F /120°C the tubing shrinks 50% in diameter, 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. SH290 meets or exceeds MIL-I-23053/6. Flame retardant.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH290
Product Name Daprene Heat Shrinkable Neoprene* Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0989076026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details