Daburn Electronics & Cable High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing SM284 Series

Description
SM284 Series High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing 4:1 Shrink Ratio Semi-Rigid Dual-Wall Polyolefin Tubing Extended Temperature Range Applications Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined heat shrinkable polyolefin tubing. Both jacket and adhesive lining (which flows when heated) are flame retardant. It is designed for insulation and encapsulation of wire splicing and used to seal and protect a wide variety of electrical applications, including wire splices, breakouts, and connectors-to-cable transitions. Features Shrink ratio: 75% or more in the radial direction, 10% or less in the axial direction Minimum shrink temperature: 130°C/266°F Continuous operating temperature: - 55°C (-67°F) to 150°C (302°F) Fully Flame-Retardant including Jacket and Adhesive Excellent electrical properties High resistance to abrasion, chemicals, and oils To UL 224 Standard RoHS Compliant Standard Color: Black. Please call for other colors. Sizes 15/64 & 5/16 sold on spools. Sizes 7/16, 1/2, 11/16 sold in 4 foot lengths.
Datasheet
Description
SM284 Series High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing 4:1 Shrink Ratio Semi-Rigid Dual-Wall Polyolefin Tubing Extended Temperature Range Applications Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined heat shrinkable polyolefin tubing. Both jacket and adhesive lining (which flows when heated) are flame retardant. It is designed for insulation and encapsulation of wire splicing and used to seal and protect a wide variety of electrical applications, including wire splices, breakouts, and connectors-to-cable transitions. Features Shrink ratio: 75% or more in the radial direction, 10% or less in the axial direction Minimum shrink temperature: 130°C/266°F Continuous operating temperature: - 55°C (-67°F) to 150°C (302°F) Fully Flame-Retardant including Jacket and Adhesive Excellent electrical properties High resistance to abrasion, chemicals, and oils To UL 224 Standard RoHS Compliant Standard Color: Black. Please call for other colors. Sizes 15/64 & 5/16 sold on spools. Sizes 7/16, 1/2, 11/16 sold in 4 foot lengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing - SM284 Series - Daburn Electronics & Cable
Dover, NJ, USA
High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing
SM284 Series
High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing SM284 Series
SM284 Series High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing 4:1 Shrink Ratio Semi-Rigid Dual-Wall Polyolefin Tubing Extended Temperature Range Applications Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined heat shrinkable polyolefin tubing. Both jacket and adhesive lining (which flows when heated) are flame retardant. It is designed for insulation and encapsulation of wire splicing and used to seal and protect a wide variety of electrical applications, including wire splices, breakouts, and connectors-to-cable transitions. Features Shrink ratio: 75% or more in the radial direction, 10% or less in the axial direction Minimum shrink temperature: 130°C/266°F Continuous operating temperature: - 55°C (-67°F) to 150°C (302°F) Fully Flame-Retardant including Jacket and Adhesive Excellent electrical properties High resistance to abrasion, chemicals, and oils To UL 224 Standard RoHS Compliant Standard Color: Black. Please call for other colors. Sizes 15/64 & 5/16 sold on spools. Sizes 7/16, 1/2, 11/16 sold in 4 foot lengths.

SM284 Series

High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing

  • 4:1 Shrink Ratio
  • Semi-Rigid
  • Dual-Wall
  • Polyolefin Tubing
  • Extended Temperature Range

Applications

Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined heat shrinkable polyolefin tubing. Both jacket and adhesive lining (which flows when heated) are flame retardant. It is designed for insulation and encapsulation of wire splicing and used to seal and protect a wide variety of electrical applications, including wire splices, breakouts, and connectors-to-cable transitions.

Features

  • Shrink ratio: 75% or more in the radial direction, 10% or less in the axial direction
  • Minimum shrink temperature: 130°C/266°F
  • Continuous operating temperature: - 55°C (-67°F) to 150°C (302°F)
  • Fully Flame-Retardant including Jacket and Adhesive
  • Excellent electrical properties
  • High resistance to abrasion, chemicals, and oils
  • To UL 224 Standard
  • RoHS Compliant
  • Standard Color: Black. Please call for other colors.
  • Sizes 15/64 & 5/16 sold on spools.
  • Sizes 7/16, 1/2, 11/16 sold in 4 foot lengths.
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SM284 Series
Product Name High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1811983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details