Daburn Electronics & Cable DAFLEX Non-Fray Acrylic Resin Fiberglass Sleeving D300

Description
Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated with an acrylic resin binder (natural or pigmented) that is slightly more flexible than Type HO. Binders are applied to further retard fraying and to hold sleeving round for cutting. It serves as secondary insulation unaffected indefinitely through a temperature range from -60°C to 316°C and withstand up to 616°C for shorter periods. It is used for thermal and mechanical protection in consumer, commercial and industrial applications where flexibility, abrasion resistance or additional secondary insulation is required and particularly when temperature extremes prohibit the use of other materials. These would include such applications as heating appliances, electric motors, resistors, lighting fixture transformers and ballasts, etc. Non-Fray’s greater flexibility and expandability find extensive use in wire harness assemblies where its ease of installation over irregular shapes and wire bundles provides definite assembly advantages. Superior heat resistance Highly flexible Expandable Good abrasion resistance Acrylic Resin further retards fraying Operating. Temperature: -60°C to +316°C, up to 616°C for shorter periods Conforms to NEMA TF-2 Glass fibers conform to MIL-Y-1140, Class C, Form 1 VW-1 This series is RoHS compliant.
Datasheet
Description
Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated with an acrylic resin binder (natural or pigmented) that is slightly more flexible than Type HO. Binders are applied to further retard fraying and to hold sleeving round for cutting. It serves as secondary insulation unaffected indefinitely through a temperature range from -60°C to 316°C and withstand up to 616°C for shorter periods. It is used for thermal and mechanical protection in consumer, commercial and industrial applications where flexibility, abrasion resistance or additional secondary insulation is required and particularly when temperature extremes prohibit the use of other materials. These would include such applications as heating appliances, electric motors, resistors, lighting fixture transformers and ballasts, etc. Non-Fray’s greater flexibility and expandability find extensive use in wire harness assemblies where its ease of installation over irregular shapes and wire bundles provides definite assembly advantages. Superior heat resistance Highly flexible Expandable Good abrasion resistance Acrylic Resin further retards fraying Operating. Temperature: -60°C to +316°C, up to 616°C for shorter periods Conforms to NEMA TF-2 Glass fibers conform to MIL-Y-1140, Class C, Form 1 VW-1 This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Non-Fray Acrylic Resin Fiberglass Sleeving - D300 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Non-Fray Acrylic Resin Fiberglass Sleeving
D300
DAFLEX Non-Fray Acrylic Resin Fiberglass Sleeving D300
Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated with an acrylic resin binder (natural or pigmented) that is slightly more flexible than Type HO. Binders are applied to further retard fraying and to hold sleeving round for cutting. It serves as secondary insulation unaffected indefinitely through a temperature range from -60°C to 316°C and withstand up to 616°C for shorter periods. It is used for thermal and mechanical protection in consumer, commercial and industrial applications where flexibility, abrasion resistance or additional secondary insulation is required and particularly when temperature extremes prohibit the use of other materials. These would include such applications as heating appliances, electric motors, resistors, lighting fixture transformers and ballasts, etc. Non-Fray’s greater flexibility and expandability find extensive use in wire harness assemblies where its ease of installation over irregular shapes and wire bundles provides definite assembly advantages. Superior heat resistance Highly flexible Expandable Good abrasion resistance Acrylic Resin further retards fraying Operating. Temperature: -60°C to +316°C, up to 616°C for shorter periods Conforms to NEMA TF-2 Glass fibers conform to MIL-Y-1140, Class C, Form 1 VW-1 This series is RoHS compliant.

Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated with an acrylic resin binder (natural or pigmented) that is slightly more flexible than Type HO. Binders are applied to further retard fraying and to hold sleeving round for cutting. It serves as secondary insulation unaffected indefinitely through a temperature range from -60°C to 316°C and withstand up to 616°C for shorter periods.

It is used for thermal and mechanical protection in consumer, commercial and industrial applications where flexibility, abrasion resistance or additional secondary insulation is required and particularly when temperature extremes prohibit the use of other materials. These would include such applications as heating appliances, electric motors, resistors, lighting fixture transformers and ballasts, etc.

Non-Fray’s greater flexibility and expandability find extensive use in wire harness assemblies where its ease of installation over irregular shapes and wire bundles provides definite assembly advantages.

  • Superior heat resistance
  • Highly flexible
  • Expandable
  • Good abrasion resistance
  • Acrylic Resin further retards fraying
  • Operating. Temperature: -60°C to +316°C, up to 616°C for shorter periods
  • Conforms to NEMA TF-2
  • Glass fibers conform to MIL-Y-1140, Class C, Form 1
  • VW-1

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number D300
Product Name DAFLEX Non-Fray Acrylic Resin Fiberglass Sleeving
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details