Daburn Electronics & Cable Heat Shrinkable FEP Tubing (MIL-I-23053/11, VW-1, AMS-DTL-23053/11) SH400

Description
Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because of high temperature required for shrinkage. FEP, which has a continuous service temperature of 400°F/200°C, will shrink at 300°F/150°C. It is supplied in natural [transparent] color. Complete shrinkage is at 350°F/180°C. Now, many heat sensitive products can use the permanent protection of FEP. SH400 will not burn or support flame. Long lengths are available; it will not split or melt. Meets MIL-I-23053/11. VW-1. This series is RoHS compliant.
Description
Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because of high temperature required for shrinkage. FEP, which has a continuous service temperature of 400°F/200°C, will shrink at 300°F/150°C. It is supplied in natural [transparent] color. Complete shrinkage is at 350°F/180°C. Now, many heat sensitive products can use the permanent protection of FEP. SH400 will not burn or support flame. Long lengths are available; it will not split or melt. Meets MIL-I-23053/11. VW-1. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrinkable FEP Tubing (MIL-I-23053/11, VW-1, AMS-DTL-23053/11) - SH400 - Daburn Electronics & Cable
Dover, NJ, USA
Heat Shrinkable FEP Tubing (MIL-I-23053/11, VW-1, AMS-DTL-23053/11)
SH400
Heat Shrinkable FEP Tubing (MIL-I-23053/11, VW-1, AMS-DTL-23053/11) SH400
Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because of high temperature required for shrinkage. FEP, which has a continuous service temperature of 400°F/200°C, will shrink at 300°F/150°C. It is supplied in natural [transparent] color. Complete shrinkage is at 350°F/180°C. Now, many heat sensitive products can use the permanent protection of FEP. SH400 will not burn or support flame. Long lengths are available; it will not split or melt. Meets MIL-I-23053/11. VW-1. This series is RoHS compliant.

Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because of high temperature required for shrinkage.

FEP, which has a continuous service temperature of 400°F/200°C, will shrink at 300°F/150°C. It is supplied in natural [transparent] color. Complete shrinkage is at 350°F/180°C.

Now, many heat sensitive products can use the permanent protection of FEP. SH400 will not burn or support flame. Long lengths are available; it will not split or melt. Meets MIL-I-23053/11. VW-1.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH400
Product Name Heat Shrinkable FEP Tubing (MIL-I-23053/11, VW-1, AMS-DTL-23053/11)
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Boots - 057409-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details