Daburn Electronics & Cable Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing SH380 Series

Description
SH380 Series Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing 2:1 Shrink Ratio Extended Temperature Range Applications: Daburn SH380 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for a continuous operating temperature up to 150°C (302°F). Features: Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction Continuous operating temperature: - 75°C (-103°F) to 150°C (302°F) Minimum Shrink Temperature: 135°C Flammability: ASTM D2671 Procedure B High resistance to aviation fuels, diesel fuels and oils Heavy wall, flexible tubing AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16) RoHS Compliant Standard Color: Black For smaller sizes in this 150°C (302°F) version please call or e-mail to inquire. Online Minimum 100 feet. Please call or e-mail for availability of 25' and 50' put-ups/orders. Equivalent to Raychem DR-25
Datasheet
Description
SH380 Series Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing 2:1 Shrink Ratio Extended Temperature Range Applications: Daburn SH380 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for a continuous operating temperature up to 150°C (302°F). Features: Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction Continuous operating temperature: - 75°C (-103°F) to 150°C (302°F) Minimum Shrink Temperature: 135°C Flammability: ASTM D2671 Procedure B High resistance to aviation fuels, diesel fuels and oils Heavy wall, flexible tubing AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16) RoHS Compliant Standard Color: Black For smaller sizes in this 150°C (302°F) version please call or e-mail to inquire. Online Minimum 100 feet. Please call or e-mail for availability of 25' and 50' put-ups/orders. Equivalent to Raychem DR-25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing - SH380 Series - Daburn Electronics & Cable
Dover, NJ, USA
Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing
SH380 Series
Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing SH380 Series
SH380 Series Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing 2:1 Shrink Ratio Extended Temperature Range Applications: Daburn SH380 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for a continuous operating temperature up to 150°C (302°F). Features: Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction Continuous operating temperature: - 75°C (-103°F) to 150°C (302°F) Minimum Shrink Temperature: 135°C Flammability: ASTM D2671 Procedure B High resistance to aviation fuels, diesel fuels and oils Heavy wall, flexible tubing AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16) RoHS Compliant Standard Color: Black For smaller sizes in this 150°C (302°F) version please call or e-mail to inquire. Online Minimum 100 feet. Please call or e-mail for availability of 25' and 50' put-ups/orders. Equivalent to Raychem DR-25

SH380 Series

Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing

  • 2:1 Shrink Ratio
  • Extended Temperature Range

Applications:

Daburn SH380 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from most industrial fuels, abrasion and mechanical damage. Rated for a continuous operating temperature up to 150°C (302°F).

Features:

  • Shrink ratio: 50% or more in the radial direction, 10% or less in the axial direction
  • Continuous operating temperature: - 75°C (-103°F) to 150°C (302°F)
  • Minimum Shrink Temperature: 135°C
  • Flammability: ASTM D2671 Procedure B
  • High resistance to aviation fuels, diesel fuels and oils
  • Heavy wall, flexible tubing
  • AMS-DTL-23053/16 (Formerly MIL-DTL-23053/16)
  • RoHS Compliant
  • Standard Color: Black
  • For smaller sizes in this 150°C (302°F) version please call or e-mail to inquire.
  • Online Minimum 100 feet. Please call or e-mail for availability of 25' and 50' put-ups/orders.
  • Equivalent to Raychem DR-25
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH380 Series
Product Name Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details